HardwareSource, Inc. Surface Mounted Hinges, Ornamental, 3/8" Offset 816134

Description
Hinge is an inexpensive butterfly type hinge. Hinge is meant to be surface mounted. For 3/8" offset doors. Made from solid brass base material. Features 5-knuckle design. Oval head wood screws (#5 x 1/2") are included. Finishes: Polished Brass Nickel Plated
Description
Hinge is an inexpensive butterfly type hinge. Hinge is meant to be surface mounted. For 3/8" offset doors. Made from solid brass base material. Features 5-knuckle design. Oval head wood screws (#5 x 1/2") are included. Finishes: Polished Brass Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Surface Mounted Hinges, Ornamental, 3/8
San Diego, CA, USA
Surface Mounted Hinges, Ornamental, 3/8" Offset
816134
Surface Mounted Hinges, Ornamental, 3/8" Offset 816134
Hinge is an inexpensive butterfly type hinge. Hinge is meant to be surface mounted. For 3/8" offset doors. Made from solid brass base material. Features 5-knuckle design. Oval head wood screws (#5 x 1/2") are included. Finishes: Polished Brass Nickel Plated
  • Hinge is an inexpensive butterfly type hinge.
  • Hinge is meant to be surface mounted.
  • For 3/8" offset doors.
  • Made from solid brass base material.
  • Features 5-knuckle design.
  • Oval head wood screws (#5 x 1/2") are included.

Finishes:

  • Polished Brass
  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816134
Product Name Surface Mounted Hinges, Ornamental, 3/8" Offset
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.6299 inch (16 mm)
Length 1.3 inch (33 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Adjustable Torque Hinge, Sy mmetric Torque, Small Size, Acetal Copolymer, Natural, Black - E6-10-101-20 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
2 suppliers
CONCEALED HINGE - HT-160V2 - HT-160V2 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.38 inch (85.72 mm)
Leaf Material Steel; Steel
View Details