HardwareSource, Inc. Large Center Pivot Hinge 815050

Description
Pivot hinge for windows and cabinet doors allows door to pivot up to 360 degrees depending on installation of door in frame. Hinge is 4-5/8" long by 7/8" wide. Hinge is 9/16" thick at thickest point. The gap between the two leaves is 1/16". Hinge may be mortised into the bottom of the door and the frame for a minimum gap. Made from 1/8" thick material. Hinge pivots on an oilite, self-lubricating bearing. Flat head wood screws are included. Available in two models; solid brass or steel. These hinges are sold by the pair (2 hinges) which is normally what you need to hinge one door. Finishes: Steel, yellow zinc chromate plated Solid Brass, natural, unfinished.
Description
Pivot hinge for windows and cabinet doors allows door to pivot up to 360 degrees depending on installation of door in frame. Hinge is 4-5/8" long by 7/8" wide. Hinge is 9/16" thick at thickest point. The gap between the two leaves is 1/16". Hinge may be mortised into the bottom of the door and the frame for a minimum gap. Made from 1/8" thick material. Hinge pivots on an oilite, self-lubricating bearing. Flat head wood screws are included. Available in two models; solid brass or steel. These hinges are sold by the pair (2 hinges) which is normally what you need to hinge one door. Finishes: Steel, yellow zinc chromate plated Solid Brass, natural, unfinished.

Suppliers

Company
Product
Description
Supplier Links
Large Center Pivot Hinge - 815050 - HardwareSource, Inc.
San Diego, CA, USA
Large Center Pivot Hinge
815050
Large Center Pivot Hinge 815050
Pivot hinge for windows and cabinet doors allows door to pivot up to 360 degrees depending on installation of door in frame. Hinge is 4-5/8" long by 7/8" wide. Hinge is 9/16" thick at thickest point. The gap between the two leaves is 1/16". Hinge may be mortised into the bottom of the door and the frame for a minimum gap. Made from 1/8" thick material. Hinge pivots on an oilite, self-lubricating bearing. Flat head wood screws are included. Available in two models; solid brass or steel. These hinges are sold by the pair (2 hinges) which is normally what you need to hinge one door. Finishes: Steel, yellow zinc chromate plated Solid Brass, natural, unfinished.
  • Pivot hinge for windows and cabinet doors allows door to pivot up to 360 degrees depending on installation of door in frame.
  • Hinge is 4-5/8" long by 7/8" wide.
  • Hinge is 9/16" thick at thickest point.
  • The gap between the two leaves is 1/16". Hinge may be mortised into the bottom of the door and the frame for a minimum gap.
  • Made from 1/8" thick material.
  • Hinge pivots on an oilite, self-lubricating bearing.
  • Flat head wood screws are included.
  • Available in two models; solid brass or steel.
  • These hinges are sold by the pair (2 hinges) which is normally what you need to hinge one door.

Finishes:

  • Steel, yellow zinc chromate plated
  • Solid Brass, natural, unfinished.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 815050
Product Name Large Center Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 687477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
SPRING HINGE - JDA-120-30A - JDA-120-30A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.31 inch (58.74 mm)
Leaf Material Aluminum; Aluminum
View Details