HardwareSource, Inc. Whitco Hinges for Awning or Transom Windows 815000

Description
These solid brass, concealed window hinges may be used as a hinge for casement, awning or transom sash windows. If used for a casement window the recommended sash width for SKU 815000 is approximately 16" to 20" and for SKU 815002 it is approximately 12" to 16". For 1-3/8" to 1-3/4" sash thickness. If used for an awning or transom window the approximate recommended sash height for SKU 815002 is 10" and the approximate recommended sash height for SKU 815000 is 12". Extra heavy duty construction. Makes sash self-adjusting and non-rattling. Easily fitted to either a new or old sash. Eliminates the use of hinges and adjusters. Screws are included. Finishes: Solid Brass
Description
These solid brass, concealed window hinges may be used as a hinge for casement, awning or transom sash windows. If used for a casement window the recommended sash width for SKU 815000 is approximately 16" to 20" and for SKU 815002 it is approximately 12" to 16". For 1-3/8" to 1-3/4" sash thickness. If used for an awning or transom window the approximate recommended sash height for SKU 815002 is 10" and the approximate recommended sash height for SKU 815000 is 12". Extra heavy duty construction. Makes sash self-adjusting and non-rattling. Easily fitted to either a new or old sash. Eliminates the use of hinges and adjusters. Screws are included. Finishes: Solid Brass

Suppliers

Company
Product
Description
Supplier Links
Whitco Hinges for Awning or Transom Windows - 815000 - HardwareSource, Inc.
San Diego, CA, USA
Whitco Hinges for Awning or Transom Windows
815000
Whitco Hinges for Awning or Transom Windows 815000
These solid brass, concealed window hinges may be used as a hinge for casement, awning or transom sash windows. If used for a casement window the recommended sash width for SKU 815000 is approximately 16" to 20" and for SKU 815002 it is approximately 12" to 16". For 1-3/8" to 1-3/4" sash thickness. If used for an awning or transom window the approximate recommended sash height for SKU 815002 is 10" and the approximate recommended sash height for SKU 815000 is 12". Extra heavy duty construction. Makes sash self-adjusting and non-rattling. Easily fitted to either a new or old sash. Eliminates the use of hinges and adjusters. Screws are included. Finishes: Solid Brass
  • These solid brass, concealed window hinges may be used as a hinge for casement, awning or transom sash windows.
  • If used for a casement window the recommended sash width for SKU 815000 is approximately 16" to 20" and for SKU 815002 it is approximately 12" to 16".
  • For 1-3/8" to 1-3/4" sash thickness.
  • If used for an awning or transom window the approximate recommended sash height for SKU 815002 is 10" and the approximate recommended sash height for SKU 815000 is 12".
  • Extra heavy duty construction.
  • Makes sash self-adjusting and non-rattling.
  • Easily fitted to either a new or old sash.
  • Eliminates the use of hinges and adjusters.
  • Screws are included.

Finishes:

  • Solid Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 815000
Product Name Whitco Hinges for Awning or Transom Windows
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXD-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, Free-Swinging, Aluminum Alloy, Black - AH-2E-2000A2-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
TORQUE HINGE - HG-TA20L - HG-TA20L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details