HardwareSource, Inc. Traditional Cup Pull, Satin Nickel 814696

Description
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 3-7/16" in overall length Pull projection is 1" Screw hole center-to-center distance is 2-1/2". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 3-7/16" in overall length Pull projection is 1" Screw hole center-to-center distance is 2-1/2". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Traditional Cup Pull, Satin Nickel - 814696 - HardwareSource, Inc.
San Diego, CA, USA
Traditional Cup Pull, Satin Nickel
814696
Traditional Cup Pull, Satin Nickel 814696
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 3-7/16" in overall length Pull projection is 1" Screw hole center-to-center distance is 2-1/2". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet cup pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 3-7/16" in overall length
  • Pull projection is 1"
  • Screw hole center-to-center distance is 2-1/2".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814696
Product Name Traditional Cup Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
TORQUE HINGE - HG-TA30L - HG-TA30L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details