HardwareSource, Inc. Large Spoon Foot Pull, Satin Nickel 814686

Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Large Spoon Foot Pull, Satin Nickel - 814686 - HardwareSource, Inc.
San Diego, CA, USA
Large Spoon Foot Pull, Satin Nickel
814686
Large Spoon Foot Pull, Satin Nickel 814686
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 5-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814686
Product Name Large Spoon Foot Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0551 inch (1.4 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 91-751-08 - bisco industries
Specs
Hinge Type Concealed
View Details
Torque Hinge Cover - HG-TEC2 - HG-TEC2 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Plastic; PBT,Resin
Material Finish Gray
View Details