HardwareSource, Inc. Large Spoon Foot Pull, Polished Chrome 814684

Description
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Large Spoon Foot Pull, Polished Chrome - 814684 - HardwareSource, Inc.
San Diego, CA, USA
Large Spoon Foot Pull, Polished Chrome
814684
Large Spoon Foot Pull, Polished Chrome 814684
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Polished Chrome finish.
  • Pull measures 5-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814684
Product Name Large Spoon Foot Pull, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 2.99 inch (76 mm)
Length 4.02 inch (102 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
COMBINATION HINGE - HG-VH8-T35/BL - HG-VH8-T35/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details