HardwareSource, Inc. Large Spoon Foot Pull, Oil Rubbed Bronze 814680

Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Large Spoon Foot Pull, Oil Rubbed Bronze - 814680 - HardwareSource, Inc.
San Diego, CA, USA
Large Spoon Foot Pull, Oil Rubbed Bronze
814680
Large Spoon Foot Pull, Oil Rubbed Bronze 814680
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Oil Rubbed Bronze finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814680
Product Name Large Spoon Foot Pull, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50500-50 - bisco industries
Specs
Hinge Type Concealed
View Details
DAMPER HINGE - HG-JHM11-2WT - HG-JHM11-2WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details