HardwareSource, Inc. Large Spoon Foot Pull, Antique Brass 814678

Description
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Large Spoon Foot Pull, Antique Brass - 814678 - HardwareSource, Inc.
San Diego, CA, USA
Large Spoon Foot Pull, Antique Brass
814678
Large Spoon Foot Pull, Antique Brass 814678
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Antique Brass finish.
  • Pull measures 5-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814678
Product Name Large Spoon Foot Pull, Antique Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.8661 inch (22 mm)
Length 3.27 inch (83 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NR4040 - AS-HG-AL-NR4040 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details