HardwareSource, Inc. Strap Pull, Polished Brass 814672

Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Strap Pull, Polished Brass - 814672 - HardwareSource, Inc.
San Diego, CA, USA
Strap Pull, Polished Brass
814672
Strap Pull, Polished Brass 814672
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Polished Brass finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814672
Product Name Strap Pull, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Handles - 2375785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying Handle
Material Description Steel
Height 1.81 inches (46 mm)
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details