HardwareSource, Inc. Strap Pull, Antique Brass 814668

Description
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Strap Pull, Antique Brass - 814668 - HardwareSource, Inc.
San Diego, CA, USA
Strap Pull, Antique Brass
814668
Strap Pull, Antique Brass 814668
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Antique Brass finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814668
Product Name Strap Pull, Antique Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-310-11 - bisco industries
Specs
Hinge Type Concealed
View Details
Soft-Close Hinge (Horizontal Opening) - HG-JV65-S-BL - HG-JV65-S-BL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details