HardwareSource, Inc. Tapered Cabinet Pull, Polished Chrome 814664

Description
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Tapered Cabinet Pull, Polished Chrome - 814664 - HardwareSource, Inc.
San Diego, CA, USA
Tapered Cabinet Pull, Polished Chrome
814664
Tapered Cabinet Pull, Polished Chrome 814664
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Polished Chrome finish.
  • Pull measures 3-3/4" in overall length
  • Pull projection is 1-1/16".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814664
Product Name Tapered Cabinet Pull, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Leaf Thickness 0.6299 inch (16 mm)
Length 7.87 inch (200 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-D1NR - bisco industries
Specs
Hinge Type Concealed
View Details
LATERAL OPENING DOOR HINGE WITHOUT DAMPER - LIN-X600A - LIN-X600A - Sugatsune America, Inc.
Specs
Length 3.12 inch (79.37 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details