HardwareSource, Inc. Tapered Cabinet Pull, Polished Brass 814662

Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Tapered Cabinet Pull, Polished Brass - 814662 - HardwareSource, Inc.
San Diego, CA, USA
Tapered Cabinet Pull, Polished Brass
814662
Tapered Cabinet Pull, Polished Brass 814662
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Polished Brass finish.
  • Pull measures 3-3/4" in overall length
  • Pull projection is 1-1/16".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814662
Product Name Tapered Cabinet Pull, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
GLASS DOOR HINGE BLACK - GS-GH5-BL - GS-GH5-BL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Leaf Material Zinc Alloy
Material Finish Black
View Details