HardwareSource, Inc. Tapered Cabinet Pull, Polished Brass 814662

Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Tapered Cabinet Pull, Polished Brass - 814662 - HardwareSource, Inc.
San Diego, CA, USA
Tapered Cabinet Pull, Polished Brass
814662
Tapered Cabinet Pull, Polished Brass 814662
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Polished Brass finish.
  • Pull measures 3-3/4" in overall length
  • Pull projection is 1-1/16".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814662
Product Name Tapered Cabinet Pull, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Broom Handles & Mop Handles - 2769632 - RS Components, Ltd.
Specs
Colors / Finishes Available Blue
Material Description Aluminium
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34379 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details