HardwareSource, Inc. Tapered Cabinet Pull, Oil Rubbed Bronze 814658

Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Tapered Cabinet Pull, Oil Rubbed Bronze - 814658 - HardwareSource, Inc.
San Diego, CA, USA
Tapered Cabinet Pull, Oil Rubbed Bronze
814658
Tapered Cabinet Pull, Oil Rubbed Bronze 814658
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Oil Rubbed Bronze finish.
  • Pull measures 3-3/4" in overall length
  • Pull projection is 1-1/16".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814658
Product Name Tapered Cabinet Pull, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.3 N-m , Reverse Torque 1.4 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-420F-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
HEAVY DUTY FLAG HINGE, 304 STAINLESS STEEL - HG-KM12-268 - HG-KM12-268 - Sugatsune America, Inc.
Specs
Length 3.19 inch (80.96 mm)
Hole Type Round
Number of Holes 6
View Details