HardwareSource, Inc. Tapered Cabinet Pull, Oil Rubbed Bronze 814658

Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Tapered Cabinet Pull, Oil Rubbed Bronze - 814658 - HardwareSource, Inc.
San Diego, CA, USA
Tapered Cabinet Pull, Oil Rubbed Bronze
814658
Tapered Cabinet Pull, Oil Rubbed Bronze 814658
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Oil Rubbed Bronze finish.
  • Pull measures 3-3/4" in overall length
  • Pull projection is 1-1/16".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814658
Product Name Tapered Cabinet Pull, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 1461795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Black
Features Key Lock
Material Description Polyamide
View Details
Plastic Heavy Duty Tapered Handles - 32101 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details