HardwareSource, Inc. Colonial Pull, Large, Satin Nickel 814656

Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Colonial Pull, Large, Satin Nickel - 814656 - HardwareSource, Inc.
San Diego, CA, USA
Colonial Pull, Large, Satin Nickel
814656
Colonial Pull, Large, Satin Nickel 814656
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 4-7/16" in overall length.
  • Pull projection is 1-1/8".
  • Screw hole center-to-center distance is 4".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814656
Product Name Colonial Pull, Large, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Locking Handles - 1959543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type L-handle
Colors / Finishes Available Silver
Features Key Lock
View Details
Forged Crank Handles - 20511 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.75 inches (44.45 mm)
View Details