HardwareSource, Inc. Colonial Pull, Large, Oil Rubbed Bronze 814650

Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Colonial Pull, Large, Oil Rubbed Bronze - 814650 - HardwareSource, Inc.
San Diego, CA, USA
Colonial Pull, Large, Oil Rubbed Bronze
814650
Colonial Pull, Large, Oil Rubbed Bronze 814650
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Oil Rubbed Bronze finish.
  • Pull measures 4-7/16" in overall length.
  • Pull projection is 1-1/8".
  • Screw hole center-to-center distance is 4".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814650
Product Name Colonial Pull, Large, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXD-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 0.9 N-m , Reverse Torque 0.9 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-208-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SPRING HINGE - JSA-180A - JSA-180A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Aluminum; Aluminum
View Details