HardwareSource, Inc. Traditional Glass Knob, Large, Satin Nickel 814646

Description
Value priced cabinet knob. Beautiful Glass with Satin Nickel base. Knob measures 1-3/8" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Satin Nickel
Description
Value priced cabinet knob. Beautiful Glass with Satin Nickel base. Knob measures 1-3/8" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Traditional Glass Knob, Large, Satin Nickel - 814646 - HardwareSource, Inc.
San Diego, CA, USA
Traditional Glass Knob, Large, Satin Nickel
814646
Traditional Glass Knob, Large, Satin Nickel 814646
Value priced cabinet knob. Beautiful Glass with Satin Nickel base. Knob measures 1-3/8" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Satin Nickel
  • Value priced cabinet knob.
  • Beautiful Glass with Satin Nickel base.
  • Knob measures 1-3/8" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Base made from of zinc. Knob is Glass.

Finish

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814646
Product Name Traditional Glass Knob, Large, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Hinges - 3402049 - RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.4094 inch (10.4 mm)
Length 2.05 inch (52 mm)
View Details
2 suppliers
CONCEALED TORQUE HINGE - HG-TUWA15 - HG-TUWA15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.56 inch (65.09 mm)
Hole Type Round
View Details