HardwareSource, Inc. Traditional Glass Knob, Large, Polished Chrome 814644

Description
Value priced cabinet knob. Beautiful Glass with Polished Chrome base. Knob measures 1-3/8" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Polished Chrome
Description
Value priced cabinet knob. Beautiful Glass with Polished Chrome base. Knob measures 1-3/8" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Traditional Glass Knob, Large, Polished Chrome - 814644 - HardwareSource, Inc.
San Diego, CA, USA
Traditional Glass Knob, Large, Polished Chrome
814644
Traditional Glass Knob, Large, Polished Chrome 814644
Value priced cabinet knob. Beautiful Glass with Polished Chrome base. Knob measures 1-3/8" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Polished Chrome
  • Value priced cabinet knob.
  • Beautiful Glass with Polished Chrome base.
  • Knob measures 1-3/8" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Base made from of zinc. Knob is Glass.

Finish

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814644
Product Name Traditional Glass Knob, Large, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-10-520-50 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
TORQUE HINGE (WIRING HOLE) - HG-TA45HL - HG-TA45HL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details