HardwareSource, Inc. Traditional Glass Knob, Large, Oil Rubbed Bronze 814642

Description
Value priced cabinet knob. Beautiful Glass with Oil Rubbed Bronze base. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Oil Rubbed Bonze
Description
Value priced cabinet knob. Beautiful Glass with Oil Rubbed Bronze base. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Oil Rubbed Bonze

Suppliers

Company
Product
Description
Supplier Links
Traditional Glass Knob, Large, Oil Rubbed Bronze - 814642 - HardwareSource, Inc.
San Diego, CA, USA
Traditional Glass Knob, Large, Oil Rubbed Bronze
814642
Traditional Glass Knob, Large, Oil Rubbed Bronze 814642
Value priced cabinet knob. Beautiful Glass with Oil Rubbed Bronze base. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Oil Rubbed Bonze
  • Value priced cabinet knob.
  • Beautiful Glass with Oil Rubbed Bronze base.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Base made from of zinc. Knob is Glass.

Finish

  • Oil Rubbed Bonze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814642
Product Name Traditional Glass Knob, Large, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Bullet
Leaf Thickness 0.7874 inch (20 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-321-11 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-100CL - HNH-100CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.6875 inch (17.46 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details