HardwareSource, Inc. Traditional Glass Knob, Polished Chrome 814638

Description
Value priced cabinet knob. Beautiful Glasswith Polished Chrome base. Knob measures 1" in diameter. Knob projection is 15/16". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Polished Chrome
Description
Value priced cabinet knob. Beautiful Glasswith Polished Chrome base. Knob measures 1" in diameter. Knob projection is 15/16". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Traditional Glass Knob, Polished Chrome - 814638 - HardwareSource, Inc.
San Diego, CA, USA
Traditional Glass Knob, Polished Chrome
814638
Traditional Glass Knob, Polished Chrome 814638
Value priced cabinet knob. Beautiful Glasswith Polished Chrome base. Knob measures 1" in diameter. Knob projection is 15/16". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Polished Chrome
  • Value priced cabinet knob.
  • Beautiful Glasswith Polished Chrome base.
  • Knob measures 1" in diameter.
  • Knob projection is 15/16".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Base made from of zinc. Knob is Glass.

Finish

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814638
Product Name Traditional Glass Knob, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 1.8 N-m , Reverse Torque 1.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-216-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
BUTT HINGE - LSB-75 - LSB-75 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details