HardwareSource, Inc. Traditional Glass Knob, Oil Rubbed Bronze 814636

Description
Value priced cabinet knob. Beautiful Glass with Oil Rubbed Bronze finished base. Knob measures 1" in diameter. Knob projection is 15/16". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Oil Rubbed Bonze
Description
Value priced cabinet knob. Beautiful Glass with Oil Rubbed Bronze finished base. Knob measures 1" in diameter. Knob projection is 15/16". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Oil Rubbed Bonze

Suppliers

Company
Product
Description
Supplier Links
Traditional Glass Knob, Oil Rubbed Bronze - 814636 - HardwareSource, Inc.
San Diego, CA, USA
Traditional Glass Knob, Oil Rubbed Bronze
814636
Traditional Glass Knob, Oil Rubbed Bronze 814636
Value priced cabinet knob. Beautiful Glass with Oil Rubbed Bronze finished base. Knob measures 1" in diameter. Knob projection is 15/16". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Oil Rubbed Bonze
  • Value priced cabinet knob.
  • Beautiful Glass with Oil Rubbed Bronze finished base.
  • Knob measures 1" in diameter.
  • Knob projection is 15/16".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Base made from of zinc. Knob is Glass.

Finish

  • Oil Rubbed Bonze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814636
Product Name Traditional Glass Knob, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.3150 inch (8 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-50-510-50 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
SPRING LOADED PIVOT HINGE - HG-PV60AC-R - HG-PV60AC-R - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.6250 inch (15.87 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details