HardwareSource, Inc. Large Finger Pull, Satin Nickel 814634

Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Satin Nickel
Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Large Finger Pull, Satin Nickel - 814634 - HardwareSource, Inc.
San Diego, CA, USA
Large Finger Pull, Satin Nickel
814634
Large Finger Pull, Satin Nickel 814634
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Satin Nickel
  • Value priced cabinet knob.
  • Beautiful Satin Nickel finish.
  • Knob measures 1" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from a steel base material.

Finish

  • Satin Nickel
Supplier's Site
Large Finger Pull, Satin Nickel - 814634 - HardwareSource, Inc.
San Diego, CA, USA
Large Finger Pull, Satin Nickel
814634
Large Finger Pull, Satin Nickel 814634
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Satin Nickel
  • Value priced cabinet knob.
  • Beautiful Satin Nickel finish.
  • Knob measures 1" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from a steel base material.

Finish

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 814634
Product Name Large Finger Pull, Satin Nickel
Unlock Full Specs
to access all available technical data