HardwareSource, Inc. Large Finger Pull, Polished Chrome 814632

Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Polished Chrome
Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Large Finger Pull, Polished Chrome - 814632 - HardwareSource, Inc.
San Diego, CA, USA
Large Finger Pull, Polished Chrome
814632
Large Finger Pull, Polished Chrome 814632
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Polished Chrome
  • Value priced cabinet knob.
  • Beautiful Polished Chrome finish.
  • Knob measures 1" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from a steel base material.

Finish

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814632
Product Name Large Finger Pull, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4485225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
LATERAL OPENING DOOR HINGE WITHOUT DAMPER - LIN-X600A - LIN-X600A - Sugatsune America, Inc.
Specs
Length 3.12 inch (79.37 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details