HardwareSource, Inc. Large Finger Pull, Oil Rubbed Bronze 814630

Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Oil Rubbed Bonze
Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Oil Rubbed Bonze

Suppliers

Company
Product
Description
Supplier Links
Large Finger Pull, Oil Rubbed Bronze - 814630 - HardwareSource, Inc.
San Diego, CA, USA
Large Finger Pull, Oil Rubbed Bronze
814630
Large Finger Pull, Oil Rubbed Bronze 814630
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Oil Rubbed Bonze
  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 1" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from a steel base material.

Finish

  • Oil Rubbed Bonze
Supplier's Site
Large Finger Pull, Oil Rubbed Bronze - 814630 - HardwareSource, Inc.
San Diego, CA, USA
Large Finger Pull, Oil Rubbed Bronze
814630
Large Finger Pull, Oil Rubbed Bronze 814630
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Oil Rubbed Bonze
  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 1" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from a steel base material.

Finish

  • Oil Rubbed Bonze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 814630
Product Name Large Finger Pull, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data