HardwareSource, Inc. Modern Disc Knob, Satin Nickel 814628

Description
Value priced cabinet knob. Beautiful Satin NIckel finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Satin Nickel
Description
Value priced cabinet knob. Beautiful Satin NIckel finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Modern Disc Knob, Satin Nickel - 814628 - HardwareSource, Inc.
San Diego, CA, USA
Modern Disc Knob, Satin Nickel
814628
Modern Disc Knob, Satin Nickel 814628
Value priced cabinet knob. Beautiful Satin NIckel finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Satin Nickel
  • Value priced cabinet knob.
  • Beautiful Satin NIckel finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from a steel base material.

Finish

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814628
Product Name Modern Disc Knob, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Large Size, Zinc Alloy, Natural, Natural - E6-10-400C-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
SELF-OPEN DAMPER HINGE - HG-JHS11-2BL - HG-JHS11-2BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details