HardwareSource, Inc. Modern Convex Top Knob, Satin Nickel 814622

Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Modern Convex Top Knob, Satin Nickel - 814622 - HardwareSource, Inc.
San Diego, CA, USA
Modern Convex Top Knob, Satin Nickel
814622
Modern Convex Top Knob, Satin Nickel 814622
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
  • Value priced cabinet knob.
  • Beautiful Satin Nickel finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/16".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814622
Product Name Modern Convex Top Knob, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.9843 inch (25 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-99-309 - bisco industries
Specs
Hinge Type Concealed
View Details
CLEAN ROOM HINGE - HG-CV65NR - HG-CV65NR - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details