HardwareSource, Inc. Modern Convex Top Knob, Polished Chrome 814620

Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome
Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Modern Convex Top Knob, Polished Chrome - 814620 - HardwareSource, Inc.
San Diego, CA, USA
Modern Convex Top Knob, Polished Chrome
814620
Modern Convex Top Knob, Polished Chrome 814620
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome
  • Value priced cabinet knob.
  • Beautiful Polished Chrome finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/16".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814620
Product Name Modern Convex Top Knob, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.6 inch (66 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 2.3 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-620F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
LIFT ASSIST DAMPER HINGE BLACK (UNDER MOUNT) - HG-JHS9-U-BL - HG-JHS9-U-BL - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details