HardwareSource, Inc. Concentric Ring Top Round Cabinet Knob, Satin.. 814616

Description
Concentric Ring Top Round Cabinet Knob, Satin Nickel Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
Description
Concentric Ring Top Round Cabinet Knob, Satin Nickel Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Concentric Ring Top Round Cabinet Knob, Satin.. - 814616 - HardwareSource, Inc.
San Diego, CA, USA
Concentric Ring Top Round Cabinet Knob, Satin..
814616
Concentric Ring Top Round Cabinet Knob, Satin.. 814616
Concentric Ring Top Round Cabinet Knob, Satin Nickel Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel

Concentric Ring Top Round Cabinet Knob, Satin Nickel

  • Value priced cabinet knob.
  • Beautiful Satin Nickel finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-3/16".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814616
Product Name Concentric Ring Top Round Cabinet Knob, Satin..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4366859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring; Concealed, spring-action
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-51 - bisco industries
Specs
Hinge Type Concealed
View Details
SOFT-CLOSE DAMPENING HINGE WHITE (SIDE PANEL MOUNT) - HG-JHM9-S-WT - HG-JHM9-S-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details