HardwareSource, Inc. Concentric Ring Top Round Cabinet Knob, Polis.. 814614

Description
Concentric Ring Top Round Cabinet Knob, Polished Chrome Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome
Description
Concentric Ring Top Round Cabinet Knob, Polished Chrome Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Concentric Ring Top Round Cabinet Knob, Polis.. - 814614 - HardwareSource, Inc.
San Diego, CA, USA
Concentric Ring Top Round Cabinet Knob, Polis..
814614
Concentric Ring Top Round Cabinet Knob, Polis.. 814614
Concentric Ring Top Round Cabinet Knob, Polished Chrome Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome

Concentric Ring Top Round Cabinet Knob, Polished Chrome

  • Value priced cabinet knob.
  • Beautiful Polished Chrome finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-3/16".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814614
Product Name Concentric Ring Top Round Cabinet Knob, Polis..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7491692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Round
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.07 inch (78 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-510-52 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - LSB-50 - LSB-50 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details