HardwareSource, Inc. Concentric Ring Top Round Cabinet Knob, Polis.. 814612

Description
Concentric Ring Top Round Cabinet Knob, Polished Brass Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
Description
Concentric Ring Top Round Cabinet Knob, Polished Brass Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Concentric Ring Top Round Cabinet Knob, Polis.. - 814612 - HardwareSource, Inc.
San Diego, CA, USA
Concentric Ring Top Round Cabinet Knob, Polis..
814612
Concentric Ring Top Round Cabinet Knob, Polis.. 814612
Concentric Ring Top Round Cabinet Knob, Polished Brass Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass

Concentric Ring Top Round Cabinet Knob, Polished Brass

  • Value priced cabinet knob.
  • Beautiful Polished Brass finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-3/16".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814612
Product Name Concentric Ring Top Round Cabinet Knob, Polis..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-VA-4A-24 - bisco industries
Specs
Hinge Type Concealed; Lift-Off Hinge
Leaf Material Stainless Steel; 316 Stainless Steel
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 13-20 LBS•IN, BLACK - HG-JHM14-S-20BL - HG-JHM14-S-20BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details