HardwareSource, Inc. Concentric Ring Top Round Cabinet Knob, Oil R.. 814610

Description
Concentric Ring Top Round Cabinet Knob, Oil Rubbed Bronze Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
Description
Concentric Ring Top Round Cabinet Knob, Oil Rubbed Bronze Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Concentric Ring Top Round Cabinet Knob, Oil R.. - 814610 - HardwareSource, Inc.
San Diego, CA, USA
Concentric Ring Top Round Cabinet Knob, Oil R..
814610
Concentric Ring Top Round Cabinet Knob, Oil R.. 814610
Concentric Ring Top Round Cabinet Knob, Oil Rubbed Bronze Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze

Concentric Ring Top Round Cabinet Knob, Oil Rubbed Bronze

  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-3/16".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814610
Product Name Concentric Ring Top Round Cabinet Knob, Oil R..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 0.8 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-212R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-9T85 - 360-C26-9T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details