HardwareSource, Inc. Small Finger Pull, Polished Chrome 814604

Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome
Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Small Finger Pull, Polished Chrome - 814604 - HardwareSource, Inc.
San Diego, CA, USA
Small Finger Pull, Polished Chrome
814604
Small Finger Pull, Polished Chrome 814604
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome
  • Value priced cabinet knob.
  • Beautiful Polished Chrome finish.
  • Knob measures 3/4" diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814604
Product Name Small Finger Pull, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-34ARP - HG-S-34ARP - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.5 inch (88.9 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details