HardwareSource, Inc. Small Finger Pull, Oil Rubbed Bronze 814602

Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Small Finger Pull, Oil Rubbed Bronze - 814602 - HardwareSource, Inc.
San Diego, CA, USA
Small Finger Pull, Oil Rubbed Bronze
814602
Small Finger Pull, Oil Rubbed Bronze 814602
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 3/4" diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814602
Product Name Small Finger Pull, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Barrel
Leaf Thickness 0.6890 inch (17.5 mm)
Length 3.78 inch (96 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL HEAVY DUTY BUTT HINGE - HG-LSC210 - HG-LSC210 - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 1.19 inch (30.16 mm)
Hole Type Round
View Details