HardwareSource, Inc. Ellipse Knob, Satin Nickel 814600

Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin NIckel
Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin NIckel

Suppliers

Company
Product
Description
Supplier Links
Ellipse Knob, Satin Nickel - 814600 - HardwareSource, Inc.
San Diego, CA, USA
Ellipse Knob, Satin Nickel
814600
Ellipse Knob, Satin Nickel 814600
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin NIckel
  • Value priced cabinet knob.
  • Beautiful Satin Nickel finish.
  • Knob measures 1-1/2" x 7/8".
  • Knob projection is 3/4".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Satin NIckel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814600
Product Name Ellipse Knob, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4732161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 39.37 inch (1000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 24in.lb Torque, Aluminum Alloy, Black - AH-2E-2024A2-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
CHROME PLATED GLASS DOOR HINGE - GH-34/8/CR-P - GH-34/8/CR-P - Sugatsune America, Inc.
Specs
Length 1.25 inch (31.75 mm)
Hole Type Round
Number of Holes 3
View Details