HardwareSource, Inc. Ellipse Knob, Polished Brass 814596

Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Ellipse Knob, Polished Brass - 814596 - HardwareSource, Inc.
San Diego, CA, USA
Ellipse Knob, Polished Brass
814596
Ellipse Knob, Polished Brass 814596
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
  • Value priced cabinet knob.
  • Beautiful Polished Brass finish.
  • Knob measures 1-1/2" x 7/8".
  • Knob projection is 3/4".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814596
Product Name Ellipse Knob, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
SWIVEL TORQUE HINGE (50mm CABLE HOLE) - HG-S70-50 - HG-S70-50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.06 inch (103 mm)
Hole Type Round
View Details