HardwareSource, Inc. Ellipse Knob, Oil Rubbed Bronze 814594

Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Ellipse Knob, Oil Rubbed Bronze - 814594 - HardwareSource, Inc.
San Diego, CA, USA
Ellipse Knob, Oil Rubbed Bronze
814594
Ellipse Knob, Oil Rubbed Bronze 814594
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 1-1/2" x 7/8".
  • Knob projection is 3/4".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814594
Product Name Ellipse Knob, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.15 inch (80 mm)
Open Width 0.6299 inch (16 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-520-52 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAT RESISTANT TORQUE HINGE - HG-ITHP15 - HG-ITHP15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details