HardwareSource, Inc. Chalice Knob, Satin Nickel 814590

Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Chalice Knob, Satin Nickel - 814590 - HardwareSource, Inc.
San Diego, CA, USA
Chalice Knob, Satin Nickel
814590
Chalice Knob, Satin Nickel 814590
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
  • Value priced cabinet knob.
  • Beautiful Satin Nickel finish.
  • Knob measures 1" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814590
Product Name Chalice Knob, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7677 inch (19.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 1.4 N⋅m, Reverse Torque 0.8 N⋅m, Aluminum Alloy, Natural - E6-10E-212F-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
COMBINATION HINGE - HG-VH8-OP/WT - HG-VH8-OP/WT - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details