HardwareSource, Inc. Chalice Knob, Antique Brass 814582

Description
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass
Description
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Chalice Knob, Antique Brass - 814582 - HardwareSource, Inc.
San Diego, CA, USA
Chalice Knob, Antique Brass
814582
Chalice Knob, Antique Brass 814582
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass
  • Value priced cabinet knob.
  • Beautiful Antique Brass finish.
  • Knob measures 1" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814582
Product Name Chalice Knob, Antique Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.9843 inch (25 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-2 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
2 suppliers
Torque Concealed Hinge (for sheet metal) - H95TSH-F - H95TSH-F - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 1.81 inch (46.04 mm)
Hole Type Round
View Details