HardwareSource, Inc. Colonial Pull, Satin Nickel 814580

Description
Value priced cabinet pull. Beautiful Satin NIckel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Satin NIckel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Colonial Pull, Satin Nickel - 814580 - HardwareSource, Inc.
San Diego, CA, USA
Colonial Pull, Satin Nickel
814580
Colonial Pull, Satin Nickel 814580
Value priced cabinet pull. Beautiful Satin NIckel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Satin NIckel finish.
  • Pull measures 3-3/8" in overall length
  • Pull projection is 1-1/4".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814580
Product Name Colonial Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 18 inch (457 mm)
Leaf Material Steel; Steel
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHIMF-5040 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-19T - 360-26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details