HardwareSource, Inc. Colonial Pull, Oil Rubbed Bronze 814578

Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Colonial Pull, Oil Rubbed Bronze - 814578 - HardwareSource, Inc.
San Diego, CA, USA
Colonial Pull, Oil Rubbed Bronze
814578
Colonial Pull, Oil Rubbed Bronze 814578
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Oil Rubbed Bronze finish.
  • Pull measures 3-3/8" in overall length
  • Pull projection is 1-1/4".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814578
Product Name Colonial Pull, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
HINGE FREE SWINGING - J95-24/16T-NI - J95-24/16T-NI - Sugatsune America, Inc.
Specs
Length 3.88 inch (98.42 mm)
Hole Type Round
Number of Holes 2
View Details
Torque Hinges - E6-10-302-20 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details