HardwareSource, Inc. Classic Cupboard Latch, Satin Nickel 814576

Description
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Satin Nickel finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc base material. Uses 6 each 5/8" wood screws (included).
Description
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Satin Nickel finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc base material. Uses 6 each 5/8" wood screws (included).

Suppliers

Company
Product
Description
Supplier Links
Classic Cupboard Latch, Satin Nickel - 814576 - HardwareSource, Inc.
San Diego, CA, USA
Classic Cupboard Latch, Satin Nickel
814576
Classic Cupboard Latch, Satin Nickel 814576
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Satin Nickel finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc base material. Uses 6 each 5/8" wood screws (included).
  • Classic old fashioned cupboard latch.
  • Uses spring latch mechanism.
  • Value priced.
  • Beautiful Satin Nickel finish.
  • Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike).
  • Projection is 1-1/4".
  • Made from zinc base material.
  • Uses 6 each 5/8" wood screws (included).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814576
Product Name Classic Cupboard Latch, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHIMF-6048 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-100CL - HNH-100CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.6875 inch (17.46 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details