HardwareSource, Inc. Classic Cupboard Latch, Polished Brass 814572

Description
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Polished Brass finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc base material. Uses 6 each 5/8" wood screws (included).
Description
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Polished Brass finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc base material. Uses 6 each 5/8" wood screws (included).

Suppliers

Company
Product
Description
Supplier Links
Classic Cupboard Latch, Polished Brass - 814572 - HardwareSource, Inc.
San Diego, CA, USA
Classic Cupboard Latch, Polished Brass
814572
Classic Cupboard Latch, Polished Brass 814572
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Polished Brass finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc base material. Uses 6 each 5/8" wood screws (included).
  • Classic old fashioned cupboard latch.
  • Uses spring latch mechanism.
  • Value priced.
  • Beautiful Polished Brass finish.
  • Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike).
  • Projection is 1-1/4".
  • Made from zinc base material.
  • Uses 6 each 5/8" wood screws (included).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814572
Product Name Classic Cupboard Latch, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-300 - LSD-30-300 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details