HardwareSource, Inc. Classic Cupboard Latch, Antique Brass 814568

Description
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Antique Brass finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc base material. Uses 6 each 5/8" wood screws (included).
Description
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Antique Brass finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc base material. Uses 6 each 5/8" wood screws (included).

Suppliers

Company
Product
Description
Supplier Links
Classic Cupboard Latch, Antique Brass - 814568 - HardwareSource, Inc.
San Diego, CA, USA
Classic Cupboard Latch, Antique Brass
814568
Classic Cupboard Latch, Antique Brass 814568
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Antique Brass finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc base material. Uses 6 each 5/8" wood screws (included).
  • Classic old fashioned cupboard latch.
  • Uses spring latch mechanism.
  • Value priced.
  • Beautiful Antique Brass finish.
  • Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike).
  • Projection is 1-1/4".
  • Made from zinc base material.
  • Uses 6 each 5/8" wood screws (included).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814568
Product Name Classic Cupboard Latch, Antique Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-50-410-11 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
3 suppliers
LATERAL OPENING DOOR HINGE 19MM - LIN-X450 - LIN-X450 - Sugatsune America, Inc.
Specs
Length 2.69 inch (68.26 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details