HardwareSource, Inc. Wire Pull, White Plastic 814556

Description
Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips Flat Head Wood Screws are included.
Description
Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips Flat Head Wood Screws are included.

Suppliers

Company
Product
Description
Supplier Links
Wire Pull, White Plastic - 814556 - HardwareSource, Inc.
San Diego, CA, USA
Wire Pull, White Plastic
814556
Wire Pull, White Plastic 814556
Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-3/8". Screw hole center-to-center distance is 3". Made from plastic. 1" length, Phillips Flat Head Wood Screws are included.
  • Value priced cabinet pull.
  • Beautiful Glossy White finish.
  • Pull measures 3-3/8" in overall length
  • Pull projection is 1-3/8".
  • Screw hole center-to-center distance is 3".
  • Made from plastic.
  • 1" length, Phillips Flat Head Wood Screws are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814556
Product Name Wire Pull, White Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0984 inch (2.5 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-20 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JHWG50 - HG-JHWG50 - Sugatsune America, Inc.
Specs
Length 2.88 inch (73.02 mm)
Hole Type Round
Number of Holes 4
View Details