HardwareSource, Inc. Wire Pull, White 814552

Description
Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Wire Pull, White - 814552 - HardwareSource, Inc.
San Diego, CA, USA
Wire Pull, White
814552
Wire Pull, White 814552
Value priced cabinet pull. Beautiful Glossy White finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Glossy White finish.
  • Pull measures 3-3/8" in overall length
  • Pull projection is 1-1/8".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814552
Product Name Wire Pull, White
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7729641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2047 inch (5.2 mm)
Length 2.56 inch (65 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHLOM-5040-H-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
COMBINATION HINGE - HG-VH8-T15/WT - HG-VH8-T15/WT - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details