HardwareSource, Inc. Wire Pull, Satin Nickel 814550

Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Wire Pull, Satin Nickel - 814550 - HardwareSource, Inc.
San Diego, CA, USA
Wire Pull, Satin Nickel
814550
Wire Pull, Satin Nickel 814550
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 3-3/8" in overall length
  • Pull projection is 1-1/8".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814550
Product Name Wire Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Adjustable Handle - EALA - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Features Locking/Latching
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34383 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details