HardwareSource, Inc. Wire Pull, Satin Nickel 814550

Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Wire Pull, Satin Nickel - 814550 - HardwareSource, Inc.
San Diego, CA, USA
Wire Pull, Satin Nickel
814550
Wire Pull, Satin Nickel 814550
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 3-3/8" in overall length
  • Pull projection is 1-1/8".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814550
Product Name Wire Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.02 inch (26 mm)
Length 1.73 inch (44 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-10-310-11 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers
TORQUE HINGE - HG-TA45L - HG-TA45L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details