HardwareSource, Inc. Wire Pull, Polished Chrome 814549

Description
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Wire Pull, Polished Chrome - 814549 - HardwareSource, Inc.
San Diego, CA, USA
Wire Pull, Polished Chrome
814549
Wire Pull, Polished Chrome 814549
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Polished Chrome finish.
  • Pull measures3-3/8" in overall length
  • Pull projection is 1-1/8".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814549
Product Name Wire Pull, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4134 inch (10.5 mm)
Length 1.89 inch (48 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-6 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
DETENT TORQUE HINGE - HG-DTB8-R - HG-DTB8-R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details