HardwareSource, Inc. Wire Pull, Polished Chrome 814549

Description
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Wire Pull, Polished Chrome - 814549 - HardwareSource, Inc.
San Diego, CA, USA
Wire Pull, Polished Chrome
814549
Wire Pull, Polished Chrome 814549
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures3-3/8" in overall length Pull projection is 1-1/8". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Polished Chrome finish.
  • Pull measures3-3/8" in overall length
  • Pull projection is 1-1/8".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814549
Product Name Wire Pull, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2055075 - RS Components, Ltd.
Specs
Colors / Finishes Available Grey
Silver
Material Description Aluminium, steel
Height 7.56 inches (192 mm)
View Details
Cam Levers Adjustable External Thread - 40147 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details